Capital Lighting, Inc. 5-675-59 Exterior -Wall Mount 783019

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.75 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Wall Mount Lantern w/Scrolls UPC: 822920155062 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.75 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Wall Mount Lantern w/Scrolls UPC: 822920155062 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-675-59 Exterior -Wall Mount - 783019 - Capital Lighting, Inc.
Columbus, OH, USA
5-675-59 Exterior -Wall Mount
783019
5-675-59 Exterior -Wall Mount 783019
PRODUCT DETAILS / SPECS Width/Dia: 58.75 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Wall Mount Lantern w/Scrolls UPC: 822920155062 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 58.75
Height: 20.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Distressed Bronze
Product Name: Three Light Wall Mount Lantern w/Scrolls
UPC: 822920155062
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783019
Product Name 5-675-59 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details