Capital Lighting, Inc. 5-443-72 Exterior -Post/Pier Head 783002

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Post Lantern UPC: 822920150968 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Post Lantern UPC: 822920150968 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-443-72 Exterior -Post/Pier Head - 783002 - Capital Lighting, Inc.
Columbus, OH, USA
5-443-72 Exterior -Post/Pier Head
783002
5-443-72 Exterior -Post/Pier Head 783002
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Post Lantern UPC: 822920150968 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Bronze
Product Name: Three Light Post Lantern
UPC: 822920150968
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783002
Product Name 5-443-72 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details