Capital Lighting, Inc. 22643-TG Mid. Chandeliers-Candle 782973

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Titan Gilded Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Titan Gilded Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
22643-TG Mid. Chandeliers-Candle - 782973 - Capital Lighting, Inc.
Columbus, OH, USA
22643-TG Mid. Chandeliers-Candle
782973
22643-TG Mid. Chandeliers-Candle 782973
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Titan Gilded Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Titan Gilded
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782973
Product Name 22643-TG Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details