Capital Lighting, Inc. 23631-BA Mini Pendants-Chain 782928

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Armor Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Armor Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
23631-BA Mini Pendants-Chain - 782928 - Capital Lighting, Inc.
Columbus, OH, USA
23631-BA Mini Pendants-Chain
782928
23631-BA Mini Pendants-Chain 782928
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Armor Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Armor
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782928
Product Name 23631-BA Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details