Capital Lighting, Inc. 23621-BA Sconces-Single Candle 782923

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Armor Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Armor Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
23621-BA Sconces-Single Candle - 782923 - Capital Lighting, Inc.
Columbus, OH, USA
23621-BA Sconces-Single Candle
782923
23621-BA Sconces-Single Candle 782923
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Armor Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnished Armor
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782923
Product Name 23621-BA Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details