Capital Lighting, Inc. 23622-BA Sconces-Double Candle 782921

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Armor Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Armor Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
23622-BA Sconces-Double Candle - 782921 - Capital Lighting, Inc.
Columbus, OH, USA
23622-BA Sconces-Double Candle
782921
23622-BA Sconces-Double Candle 782921
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Armor Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Armor
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782921
Product Name 23622-BA Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details