Capital Lighting, Inc. 23623-BA Foyer/Hall Lanterns-Glass w/Frame 782920

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Armor Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Armor Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
23623-BA Foyer/Hall Lanterns-Glass w/Frame - 782920 - Capital Lighting, Inc.
Columbus, OH, USA
23623-BA Foyer/Hall Lanterns-Glass w/Frame
782920
23623-BA Foyer/Hall Lanterns-Glass w/Frame 782920
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Armor Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished Armor
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782920
Product Name 23623-BA Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details