Capital Lighting, Inc. 3036WB-261 Mid. Chandeliers-Pillar Candle 782898

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224035214 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224035214 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3036WB-261 Mid. Chandeliers-Pillar Candle - 782898 - Capital Lighting, Inc.
Columbus, OH, USA
3036WB-261 Mid. Chandeliers-Pillar Candle
782898
3036WB-261 Mid. Chandeliers-Pillar Candle 782898
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224035214 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Weathered Brown
Product Name: Six Light Chandelier
UPC: 841224035214
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782898
Product Name 3036WB-261 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details