Capital Lighting, Inc. 3032WB-261 Large Chandeliers-Pillar Candle 782892

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Weathered Brown Product Name: 12 Light Chandelier UPC: 841224035191 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Weathered Brown Product Name: 12 Light Chandelier UPC: 841224035191 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3032WB-261 Large Chandeliers-Pillar Candle - 782892 - Capital Lighting, Inc.
Columbus, OH, USA
3032WB-261 Large Chandeliers-Pillar Candle
782892
3032WB-261 Large Chandeliers-Pillar Candle 782892
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Weathered Brown Product Name: 12 Light Chandelier UPC: 841224035191 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 44.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Weathered Brown
Product Name: 12 Light Chandelier
UPC: 841224035191
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782892
Product Name 3032WB-261 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details