Capital Lighting, Inc. 3037WB Pendants-Bowl Style 782879

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Pendant UPC: 841224035221 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Pendant UPC: 841224035221 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3037WB Pendants-Bowl Style - 782879 - Capital Lighting, Inc.
Columbus, OH, USA
3037WB Pendants-Bowl Style
782879
3037WB Pendants-Bowl Style 782879
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Pendant UPC: 841224035221 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Brown
Product Name: Three Light Pendant
UPC: 841224035221
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782879
Product Name 3037WB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details