Capital Lighting, Inc. 3052WB-261 Large Chandeliers-Pillar Candle 782875

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 41.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Weathered Brown Product Name: 12 Light Chandelier UPC: 841224035245 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 41.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Weathered Brown Product Name: 12 Light Chandelier UPC: 841224035245 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3052WB-261 Large Chandeliers-Pillar Candle - 782875 - Capital Lighting, Inc.
Columbus, OH, USA
3052WB-261 Large Chandeliers-Pillar Candle
782875
3052WB-261 Large Chandeliers-Pillar Candle 782875
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 41.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Weathered Brown Product Name: 12 Light Chandelier UPC: 841224035245 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 41.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Weathered Brown
Product Name: 12 Light Chandelier
UPC: 841224035245
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782875
Product Name 3052WB-261 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details