Capital Lighting, Inc. 3045DS Semi-Flush Mts.-Bowl Style 782873

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Semi-Flush Fixture UPC: 841224035368 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Semi-Flush Fixture UPC: 841224035368 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3045DS Semi-Flush Mts.-Bowl Style - 782873 - Capital Lighting, Inc.
Columbus, OH, USA
3045DS Semi-Flush Mts.-Bowl Style
782873
3045DS Semi-Flush Mts.-Bowl Style 782873
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Semi-Flush Fixture UPC: 841224035368 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Spice
Product Name: Three Light Semi-Flush Fixture
UPC: 841224035368
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782873
Product Name 3045DS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details