Capital Lighting, Inc. 3049DS-265 Mid. Chandeliers-Glass Up 782872

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 34.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Spice Product Name: Nine Light Chandelier UPC: 841224035399 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 34.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Spice Product Name: Nine Light Chandelier UPC: 841224035399 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3049DS-265 Mid. Chandeliers-Glass Up - 782872 - Capital Lighting, Inc.
Columbus, OH, USA
3049DS-265 Mid. Chandeliers-Glass Up
782872
3049DS-265 Mid. Chandeliers-Glass Up 782872
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 34.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Spice Product Name: Nine Light Chandelier UPC: 841224035399 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 34.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Dark Spice
Product Name: Nine Light Chandelier
UPC: 841224035399
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782872
Product Name 3049DS-265 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details