Capital Lighting, Inc. 3046DS-265 Mid. Chandeliers-Glass Up 782871

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 31.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Spice Product Name: Six Light Chandelier UPC: 841224035375 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 31.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Spice Product Name: Six Light Chandelier UPC: 841224035375 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3046DS-265 Mid. Chandeliers-Glass Up - 782871 - Capital Lighting, Inc.
Columbus, OH, USA
3046DS-265 Mid. Chandeliers-Glass Up
782871
3046DS-265 Mid. Chandeliers-Glass Up 782871
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 31.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Spice Product Name: Six Light Chandelier UPC: 841224035375 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 31.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Dark Spice
Product Name: Six Light Chandelier
UPC: 841224035375
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782871
Product Name 3046DS-265 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details