Capital Lighting, Inc. 3047DS Pendants-Bowl Style 782870

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Pendant UPC: 841224035382 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Pendant UPC: 841224035382 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3047DS Pendants-Bowl Style - 782870 - Capital Lighting, Inc.
Columbus, OH, USA
3047DS Pendants-Bowl Style
782870
3047DS Pendants-Bowl Style 782870
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Pendant UPC: 841224035382 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Spice
Product Name: Three Light Pendant
UPC: 841224035382
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782870
Product Name 3047DS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details