Capital Lighting, Inc. 3070BB-292 Mini Pendants-Rod 782869

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 45.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224037737 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 45.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224037737 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3070BB-292 Mini Pendants-Rod - 782869 - Capital Lighting, Inc.
Columbus, OH, USA
3070BB-292 Mini Pendants-Rod
782869
3070BB-292 Mini Pendants-Rod 782869
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 45.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Mini Pendant UPC: 841224037737 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 45.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Mini Pendant
UPC: 841224037737
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782869
Product Name 3070BB-292 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details