Capital Lighting, Inc. 3071BB Semi-Flush Mts.-Bowl Style 782867

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224037478 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224037478 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3071BB Semi-Flush Mts.-Bowl Style - 782867 - Capital Lighting, Inc.
Columbus, OH, USA
3071BB Semi-Flush Mts.-Bowl Style
782867
3071BB Semi-Flush Mts.-Bowl Style 782867
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224037478 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Semi-Flush Fixture
UPC: 841224037478
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782867
Product Name 3071BB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details