Capital Lighting, Inc. 3074BB-292 Mid. Chandeliers-Glass Up 782866

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224037591 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224037591 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3074BB-292 Mid. Chandeliers-Glass Up - 782866 - Capital Lighting, Inc.
Columbus, OH, USA
3074BB-292 Mid. Chandeliers-Glass Up
782866
3074BB-292 Mid. Chandeliers-Glass Up 782866
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224037591 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 27.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Chandelier
UPC: 841224037591
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782866
Product Name 3074BB-292 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details