Capital Lighting, Inc. 3076BB Pendants-Bowl Style 782861

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224037676 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224037676 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3076BB Pendants-Bowl Style - 782861 - Capital Lighting, Inc.
Columbus, OH, USA
3076BB Pendants-Bowl Style
782861
3076BB Pendants-Bowl Style 782861
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224037676 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Pendant
UPC: 841224037676
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782861
Product Name 3076BB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details