Capital Lighting, Inc. 3077BB Island/Pool Table-2 Light Bar 782860

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.50 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Island Fixture UPC: 841224037690 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.50 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Island Fixture UPC: 841224037690 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3077BB Island/Pool Table-2 Light Bar - 782860 - Capital Lighting, Inc.
Columbus, OH, USA
3077BB Island/Pool Table-2 Light Bar
782860
3077BB Island/Pool Table-2 Light Bar 782860
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.50 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Island Fixture UPC: 841224037690 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 23.50
Extension: 13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Island Fixture
UPC: 841224037690
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782860
Product Name 3077BB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details