Capital Lighting, Inc. 3632CB-283 Large Chandeliers-Glass Shade 782854

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 47.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224036389 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 47.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224036389 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3632CB-283 Large Chandeliers-Glass Shade - 782854 - Capital Lighting, Inc.
Columbus, OH, USA
3632CB-283 Large Chandeliers-Glass Shade
782854
3632CB-283 Large Chandeliers-Glass Shade 782854
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 47.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield Brown Product Name: 12 Light Chandelier UPC: 841224036389 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 47.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Chesterfield Brown
Product Name: 12 Light Chandelier
UPC: 841224036389
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782854
Product Name 3632CB-283 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details