Capital Lighting, Inc. 3634CB-283 Mid. Chandeliers-Glass Up 782853

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Chandelier UPC: 841224036402 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Chandelier UPC: 841224036402 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3634CB-283 Mid. Chandeliers-Glass Up - 782853 - Capital Lighting, Inc.
Columbus, OH, USA
3634CB-283 Mid. Chandeliers-Glass Up
782853
3634CB-283 Mid. Chandeliers-Glass Up 782853
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Chandelier UPC: 841224036402 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 27.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chesterfield Brown
Product Name: Four Light Chandelier
UPC: 841224036402
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782853
Product Name 3634CB-283 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details