Capital Lighting, Inc. 3637CB Pendants-Bowl Style 782852

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Pendant UPC: 841224036433 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Pendant UPC: 841224036433 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3637CB Pendants-Bowl Style - 782852 - Capital Lighting, Inc.
Columbus, OH, USA
3637CB Pendants-Bowl Style
782852
3637CB Pendants-Bowl Style 782852
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Pendant UPC: 841224036433 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield Brown
Product Name: Three Light Pendant
UPC: 841224036433
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782852
Product Name 3637CB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details