Capital Lighting, Inc. 3636CB-283 Mid. Chandeliers-Glass Up 782850

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 32.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chesterfield Brown Product Name: Six Light Chandelier UPC: 841224036426 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 32.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chesterfield Brown Product Name: Six Light Chandelier UPC: 841224036426 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3636CB-283 Mid. Chandeliers-Glass Up - 782850 - Capital Lighting, Inc.
Columbus, OH, USA
3636CB-283 Mid. Chandeliers-Glass Up
782850
3636CB-283 Mid. Chandeliers-Glass Up 782850
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 32.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chesterfield Brown Product Name: Six Light Chandelier UPC: 841224036426 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 32.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chesterfield Brown
Product Name: Six Light Chandelier
UPC: 841224036426
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782850
Product Name 3636CB-283 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details