Capital Lighting, Inc. 3056WB-261 Mid. Chandeliers-Pillar Candle 782849

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224035269 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224035269 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3056WB-261 Mid. Chandeliers-Pillar Candle - 782849 - Capital Lighting, Inc.
Columbus, OH, USA
3056WB-261 Mid. Chandeliers-Pillar Candle
782849
3056WB-261 Mid. Chandeliers-Pillar Candle 782849
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224035269 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Weathered Brown
Product Name: Six Light Chandelier
UPC: 841224035269
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782849
Product Name 3056WB-261 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details