Capital Lighting, Inc. 3084BB-413 Mid. Chandeliers-Candle 782838

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224034880 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224034880 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3084BB-413 Mid. Chandeliers-Candle - 782838 - Capital Lighting, Inc.
Columbus, OH, USA
3084BB-413 Mid. Chandeliers-Candle
782838
3084BB-413 Mid. Chandeliers-Candle 782838
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Bronze Product Name: Four Light Chandelier UPC: 841224034880 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 29.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Burnished Bronze
Product Name: Four Light Chandelier
UPC: 841224034880
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782838
Product Name 3084BB-413 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details