Capital Lighting, Inc. 3082BB-413 Large Chandeliers-Candle 782835

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 45.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 841224034910 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 45.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 841224034910 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3082BB-413 Large Chandeliers-Candle - 782835 - Capital Lighting, Inc.
Columbus, OH, USA
3082BB-413 Large Chandeliers-Candle
782835
3082BB-413 Large Chandeliers-Candle 782835
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 45.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 841224034910 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 45.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Burnished Bronze
Product Name: 12 Light Chandelier
UPC: 841224034910
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782835
Product Name 3082BB-413 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details