Capital Lighting, Inc. 3074MN-222 Mid. Chandeliers-Glass Up 782834

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Chandelier UPC: 841224037607 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Chandelier UPC: 841224037607 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3074MN-222 Mid. Chandeliers-Glass Up - 782834 - Capital Lighting, Inc.
Columbus, OH, USA
3074MN-222 Mid. Chandeliers-Glass Up
782834
3074MN-222 Mid. Chandeliers-Glass Up 782834
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Chandelier UPC: 841224037607 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 27.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Matte Nickel
Product Name: Four Light Chandelier
UPC: 841224037607
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782834
Product Name 3074MN-222 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details