Capital Lighting, Inc. 3076MN Pendants-Bowl Style 782833

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224037683 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224037683 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3076MN Pendants-Bowl Style - 782833 - Capital Lighting, Inc.
Columbus, OH, USA
3076MN Pendants-Bowl Style
782833
3076MN Pendants-Bowl Style 782833
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224037683 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Product Name: Three Light Pendant
UPC: 841224037683
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782833
Product Name 3076MN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details