Capital Lighting, Inc. 3078MN Island/Pool Table-3 Light Bar 782830

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 28.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Island Fixture UPC: 841224037720 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 28.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Island Fixture UPC: 841224037720 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3078MN Island/Pool Table-3 Light Bar - 782830 - Capital Lighting, Inc.
Columbus, OH, USA
3078MN Island/Pool Table-3 Light Bar
782830
3078MN Island/Pool Table-3 Light Bar 782830
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 28.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Island Fixture UPC: 841224037720 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 45.25
Height: 28.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Product Name: Three Light Island Fixture
UPC: 841224037720
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782830
Product Name 3078MN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details