Capital Lighting, Inc. 3433GU-419 Sconces-Double Candle 782821

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Sconce UPC: 841224033159 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Sconce UPC: 841224033159 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
3433GU-419 Sconces-Double Candle - 782821 - Capital Lighting, Inc.
Columbus, OH, USA
3433GU-419 Sconces-Double Candle
782821
3433GU-419 Sconces-Double Candle 782821
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Sconce UPC: 841224033159 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.75
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Umber
Product Name: Three Light Sconce
UPC: 841224033159
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782821
Product Name 3433GU-419 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details