Capital Lighting, Inc. 3086BB-413 Mid. Chandeliers-Candle 782819

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224034897 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224034897 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3086BB-413 Mid. Chandeliers-Candle - 782819 - Capital Lighting, Inc.
Columbus, OH, USA
3086BB-413 Mid. Chandeliers-Candle
782819
3086BB-413 Mid. Chandeliers-Candle 782819
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224034897 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 28.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Burnished Bronze
Product Name: Six Light Chandelier
UPC: 841224034897
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782819
Product Name 3086BB-413 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details