Capital Lighting, Inc. 31174 Mid. Chandeliers-Glass Down 782783

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: G9 Qty: 8 Wattage: 50 Finish: Brushed Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: G9 Qty: 8 Wattage: 50 Finish: Brushed Steel

Suppliers

Company
Product
Description
Supplier Links
31174 Mid. Chandeliers-Glass Down - 782783 - Capital Lighting, Inc.
Columbus, OH, USA
31174 Mid. Chandeliers-Glass Down
782783
31174 Mid. Chandeliers-Glass Down 782783
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: G9 Qty: 8 Wattage: 50 Finish: Brushed Steel

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: G9
Qty: 8
Wattage: 50
Finish: Brushed Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782783
Product Name 31174 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details