Capital Lighting, Inc. 32765 Large Chandeliers-Glass Shade 782776

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 58.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: English Bronze Product Name: 20 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 58.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: English Bronze Product Name: 20 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
32765 Large Chandeliers-Glass Shade - 782776 - Capital Lighting, Inc.
Columbus, OH, USA
32765 Large Chandeliers-Glass Shade
782776
32765 Large Chandeliers-Glass Shade 782776
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 58.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: English Bronze Product Name: 20 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 58.00
Bulb
Type: Medium
Qty: 20
Wattage: 40
Finish: English Bronze
Product Name: 20 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782776
Product Name 32765 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details