Capital Lighting, Inc. 32761-23 Semi-Flush Mts.-Bowl Style 782770

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32761-23 Semi-Flush Mts.-Bowl Style - 782770 - Capital Lighting, Inc.
Columbus, OH, USA
32761-23 Semi-Flush Mts.-Bowl Style
782770
32761-23 Semi-Flush Mts.-Bowl Style 782770
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782770
Product Name 32761-23 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details