Capital Lighting, Inc. 31168 Mini Chandeliers-Glass Shade 782760

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Torch Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Torch Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31168 Mini Chandeliers-Glass Shade - 782760 - Capital Lighting, Inc.
Columbus, OH, USA
31168 Mini Chandeliers-Glass Shade
782760
31168 Mini Chandeliers-Glass Shade 782760
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Torch Bronze Product Name: Three Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Torch Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782760
Product Name 31168 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details