Capital Lighting, Inc. 32778 Mini Chandeliers-Glass Shade 782754

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Shell

Suppliers

Company
Product
Description
Supplier Links
32778 Mini Chandeliers-Glass Shade - 782754 - Capital Lighting, Inc.
Columbus, OH, USA
32778 Mini Chandeliers-Glass Shade
782754
32778 Mini Chandeliers-Glass Shade 782754
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Shell

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782754
Product Name 32778 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details