Capital Lighting, Inc. 32766-15 Flush Mounts-Bowl Style 782746

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Flush mount Category: Flush mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Flush mount Category: Flush mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32766-15 Flush Mounts-Bowl Style - 782746 - Capital Lighting, Inc.
Columbus, OH, USA
32766-15 Flush Mounts-Bowl Style
782746
32766-15 Flush Mounts-Bowl Style 782746
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Flush mount Category: Flush mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Flush mount
Category: Flush mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782746
Product Name 32766-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details