Capital Lighting, Inc. 32760/1 Sconces-Single Glass 782744

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32760/1 Sconces-Single Glass - 782744 - Capital Lighting, Inc.
Columbus, OH, USA
32760/1 Sconces-Single Glass
782744
32760/1 Sconces-Single Glass 782744
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782744
Product Name 32760/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details