Capital Lighting, Inc. 32323 Mid. Chandeliers-Glass Up 782711

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: English Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: English Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32323 Mid. Chandeliers-Glass Up - 782711 - Capital Lighting, Inc.
Columbus, OH, USA
32323 Mid. Chandeliers-Glass Up
782711
32323 Mid. Chandeliers-Glass Up 782711
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: English Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 35.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: English Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782711
Product Name 32323 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details