Capital Lighting, Inc. 32318 Mid. Chandeliers-Candle 782706

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hammered Bronze Metallic Product Name: Four Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hammered Bronze Metallic Product Name: Four Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32318 Mid. Chandeliers-Candle - 782706 - Capital Lighting, Inc.
Columbus, OH, USA
32318 Mid. Chandeliers-Candle
782706
32318 Mid. Chandeliers-Candle 782706
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hammered Bronze Metallic Product Name: Four Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Hammered Bronze Metallic
Product Name: Four Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782706
Product Name 32318 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details