Capital Lighting, Inc. 32310/2 Sconces-Double Candle 782703

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hammered Bronze Metallic Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hammered Bronze Metallic Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32310/2 Sconces-Double Candle - 782703 - Capital Lighting, Inc.
Columbus, OH, USA
32310/2 Sconces-Double Candle
782703
32310/2 Sconces-Double Candle 782703
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hammered Bronze Metallic Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Hammered Bronze Metallic
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782703
Product Name 32310/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details