Capital Lighting, Inc. 87-243-59 Lamps-Table Lamps 782667

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Weight: 14.5 Product Name: One Light Jar
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Weight: 14.5 Product Name: One Light Jar

Suppliers

Company
Product
Description
Supplier Links
87-243-59 Lamps-Table Lamps - 782667 - Capital Lighting, Inc.
Columbus, OH, USA
87-243-59 Lamps-Table Lamps
782667
87-243-59 Lamps-Table Lamps 782667
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Weight: 14.5 Product Name: One Light Jar

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rust
Weight: 14.5
Product Name: One Light Jar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782667
Product Name 87-243-59 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details