Capital Lighting, Inc. 1804BB-292 Bathroom Fixtures-Four Lights 782599

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224037577 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224037577 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1804BB-292 Bathroom Fixtures-Four Lights - 782599 - Capital Lighting, Inc.
Columbus, OH, USA
1804BB-292 Bathroom Fixtures-Four Lights
782599
1804BB-292 Bathroom Fixtures-Four Lights 782599
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224037577 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 43.50
Height: 10.25
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Vanity Fixture
UPC: 841224037577
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782599
Product Name 1804BB-292 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details