Capital Lighting, Inc. 1842MBZ-434 Sconces-Single Candle 782598

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mediterranean Bronze Product Name: One Light Sconce UPC: 841224039458 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mediterranean Bronze Product Name: One Light Sconce UPC: 841224039458 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1842MBZ-434 Sconces-Single Candle - 782598 - Capital Lighting, Inc.
Columbus, OH, USA
1842MBZ-434 Sconces-Single Candle
782598
1842MBZ-434 Sconces-Single Candle 782598
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mediterranean Bronze Product Name: One Light Sconce UPC: 841224039458 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Mediterranean Bronze
Product Name: One Light Sconce
UPC: 841224039458
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782598
Product Name 1842MBZ-434 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details