Capital Lighting, Inc. 1832CB-434-CR Sconces-Double Candle 782595

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Sconce With Crystals
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Sconce With Crystals

Suppliers

Company
Product
Description
Supplier Links
1832CB-434-CR Sconces-Double Candle - 782595 - Capital Lighting, Inc.
Columbus, OH, USA
1832CB-434-CR Sconces-Double Candle
782595
1832CB-434-CR Sconces-Double Candle 782595
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Sconce With Crystals

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 21.50
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chesterfield Brown
Product Name: Two Light Sconce With Crystals

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782595
Product Name 1832CB-434-CR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details