Capital Lighting, Inc. 1803MN-222 Bathroom Fixtures-Three Lights 782594

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224037560 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224037560 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1803MN-222 Bathroom Fixtures-Three Lights - 782594 - Capital Lighting, Inc.
Columbus, OH, USA
1803MN-222 Bathroom Fixtures-Three Lights
782594
1803MN-222 Bathroom Fixtures-Three Lights 782594
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224037560 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 10.25
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Product Name: Three Light Vanity Fixture
UPC: 841224037560
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782594
Product Name 1803MN-222 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details