Capital Lighting, Inc. 1824CB-285 Bathroom Fixtures-Four Lights 782590

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224038079 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224038079 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
1824CB-285 Bathroom Fixtures-Four Lights - 782590 - Capital Lighting, Inc.
Columbus, OH, USA
1824CB-285 Bathroom Fixtures-Four Lights
782590
1824CB-285 Bathroom Fixtures-Four Lights 782590
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224038079 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.25
Extension: 11
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chesterfield Brown
Product Name: Four Light Vanity Fixture
UPC: 841224038079
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782590
Product Name 1824CB-285 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details