Capital Lighting, Inc. 3014WB Pendants-Bowl Style 782586

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 32.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Pendant UPC: 841224034743 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 32.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Pendant UPC: 841224034743 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3014WB Pendants-Bowl Style - 782586 - Capital Lighting, Inc.
Columbus, OH, USA
3014WB Pendants-Bowl Style
782586
3014WB Pendants-Bowl Style 782586
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 32.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Pendant UPC: 841224034743 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 32.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Brown
Product Name: Three Light Pendant
UPC: 841224034743
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782586
Product Name 3014WB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details