Capital Lighting, Inc. 3016WB-252 Mid. Chandeliers-Glass Up 782581

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 32.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224034767 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 32.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224034767 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3016WB-252 Mid. Chandeliers-Glass Up - 782581 - Capital Lighting, Inc.
Columbus, OH, USA
3016WB-252 Mid. Chandeliers-Glass Up
782581
3016WB-252 Mid. Chandeliers-Glass Up 782581
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 32.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Brown Product Name: Six Light Chandelier UPC: 841224034767 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 32.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Weathered Brown
Product Name: Six Light Chandelier
UPC: 841224034767
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782581
Product Name 3016WB-252 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details